Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3090FSBSL

Description
EGS-3-80 309 1% RWR80S3090FS BSL
Request a Quote Datasheet
Description
EGS-3-80 309 1% RWR80S3090FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3090FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3090FSBSL
Wirewound Resistors 3110-RWR80S3090FSBSL
EGS-3-80 309 1% RWR80S3090FS BSL

EGS-3-80 309 1% RWR80S3090FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3090FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3090FSBSL-ND
Through Hole Resistors RWR80S3090FSBSL-ND
309 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 309 OHM 2W 1% WW AXIAL - RWR80S3090FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 2W 1% WW AXIAL
RWR80S3090FSBSL
RES 309 OHM 2W 1% WW AXIAL RWR80S3090FSBSL
RES 309ohm 2W 1% WW AXIAL

RES 309ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3090FSBSL RWR80S3090FSBSL-ND RWR80S3090FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 309 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR11JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details