Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3090FRRSL

Description
EGS-3-80 309 1% RWR80S3090FR RSL
Request a Quote Datasheet
Description
EGS-3-80 309 1% RWR80S3090FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3090FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3090FRRSL
Wirewound Resistors 3110-RWR80S3090FRRSL
EGS-3-80 309 1% RWR80S3090FR RSL

EGS-3-80 309 1% RWR80S3090FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3090FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3090FRRSL-ND
Through Hole Resistors RWR80S3090FRRSL-ND
309 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 309 OHM 2W 1% WW AXIAL - RWR80S3090FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 2W 1% WW AXIAL
RWR80S3090FRRSL
RES 309 OHM 2W 1% WW AXIAL RWR80S3090FRRSL
RES 309ohm 2W 1% WW AXIAL

RES 309ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3090FRRSL RWR80S3090FRRSL-ND RWR80S3090FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 309 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1630880-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details