Vishay Intertechnology, Inc. Through Hole Resistors RWR80S3060FRRSL

Description
306 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
306 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S3060FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3060FRRSL-ND
Through Hole Resistors RWR80S3060FRRSL-ND
306 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

306 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 306 OHM 2W 1% WW AXIAL - RWR80S3060FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 306 OHM 2W 1% WW AXIAL
RWR80S3060FRRSL
RES 306 OHM 2W 1% WW AXIAL RWR80S3060FRRSL
RES 306ohm 2W 1% WW AXIAL

RES 306ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3060FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3060FRRSL
Wirewound Resistors 3110-RWR80S3060FRRSL
EGS-3-80 306 1% RWR80S3060FR RSL

EGS-3-80 306 1% RWR80S3060FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3060FRRSL-ND RWR80S3060FRRSL 3110-RWR80S3060FRRSL
Product Name Through Hole Resistors RES 306 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 306 ohms 306 ohms 306 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details