Vishay Intertechnology, Inc. RES 3.01K OHM 2W 0.1% WW AXIAL RWR80S3011BSB12

Description
RES 3.01Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 2W 0.1% WW AXIAL - RWR80S3011BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 2W 0.1% WW AXIAL
RWR80S3011BSB12
RES 3.01K OHM 2W 0.1% WW AXIAL RWR80S3011BSB12
RES 3.01Kohm 2W 0.1% WW AXIAL

RES 3.01Kohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3011BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3011BSB12
Wirewound Resistors 3110-RWR80S3011BSB12
EGS-3-80 3.01K .1% RWR80S3011BS B12

EGS-3-80 3.01K .1% RWR80S3011BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3011BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3011BSB12-ND
Through Hole Resistors RWR80S3011BSB12-ND
3.01 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S3011BSB12 3110-RWR80S3011BSB12 RWR80S3011BSB12-ND
Product Name RES 3.01K OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details