Vishay Intertechnology, Inc. Through Hole Resistors RWR80S3010FSS70

Description
301 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
301 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S3010FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3010FSS70-ND
Through Hole Resistors RWR80S3010FSS70-ND
301 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 301 OHM 2W 1% WW AXIAL - RWR80S3010FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 2W 1% WW AXIAL
RWR80S3010FSS70
RES 301 OHM 2W 1% WW AXIAL RWR80S3010FSS70
RES 301ohm 2W 1% WW AXIAL

RES 301ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3010FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3010FSS70
Wirewound Resistors 3110-RWR80S3010FSS70
EGS-3-80 301 1% RWR80S3010FS S70

EGS-3-80 301 1% RWR80S3010FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3010FSS70-ND RWR80S3010FSS70 3110-RWR80S3010FSS70
Product Name Through Hole Resistors RES 301 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details