Vishay Intertechnology, Inc. RES 301 OHM 2W 1% WW AXIAL RWR80S3010FRS73

Description
RES 301ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 301ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 2W 1% WW AXIAL - RWR80S3010FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 2W 1% WW AXIAL
RWR80S3010FRS73
RES 301 OHM 2W 1% WW AXIAL RWR80S3010FRS73
RES 301ohm 2W 1% WW AXIAL

RES 301ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3010FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3010FRS73
Wirewound Resistors 3110-RWR80S3010FRS73
EGS-3-80 301 1% RWR80S3010FR S73

EGS-3-80 301 1% RWR80S3010FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3010FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3010FRS73-ND
Through Hole Resistors RWR80S3010FRS73-ND
301 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S3010FRS73 3110-RWR80S3010FRS73 RWR80S3010FRS73-ND
Product Name RES 301 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers