Vishay Intertechnology, Inc. RES 301 OHM 2W 1% WW AXIAL RWR80S3010FRS70

Description
RES 301ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 301ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 2W 1% WW AXIAL - RWR80S3010FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 2W 1% WW AXIAL
RWR80S3010FRS70
RES 301 OHM 2W 1% WW AXIAL RWR80S3010FRS70
RES 301ohm 2W 1% WW AXIAL

RES 301ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3010FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3010FRS70
Wirewound Resistors 3110-RWR80S3010FRS70
EGS-3-80 301 1% RWR80S3010FR S70

EGS-3-80 301 1% RWR80S3010FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3010FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3010FRS70-ND
Through Hole Resistors RWR80S3010FRS70-ND
301 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S3010FRS70 3110-RWR80S3010FRS70 RWR80S3010FRS70-ND
Product Name RES 301 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers