Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3000FRRSL

Description
EGS-3-80 300 1% RWR80S3000FR RSL
Request a Quote Datasheet
Description
EGS-3-80 300 1% RWR80S3000FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3000FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3000FRRSL
Wirewound Resistors 3110-RWR80S3000FRRSL
EGS-3-80 300 1% RWR80S3000FR RSL

EGS-3-80 300 1% RWR80S3000FR RSL

Supplier's Site Datasheet
RES 300 OHM 2W 1% WW AXIAL - RWR80S3000FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 2W 1% WW AXIAL
RWR80S3000FRRSL
RES 300 OHM 2W 1% WW AXIAL RWR80S3000FRRSL
RES 300ohm 2W 1% WW AXIAL

RES 300ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3000FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3000FRRSL-ND
Through Hole Resistors RWR80S3000FRRSL-ND
300 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

300 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3000FRRSL RWR80S3000FRRSL RWR80S3000FRRSL-ND
Product Name Wirewound Resistors RES 300 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers