Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2R98FMB12

Description
2.98 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.98 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2R98FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R98FMB12-ND
Through Hole Resistors RWR80S2R98FMB12-ND
2.98 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.98 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R98FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R98FMB12
Wirewound Resistors 3110-RWR80S2R98FMB12
EGS-3-80 2.98 1% RWR80S2R98FM B12

EGS-3-80 2.98 1% RWR80S2R98FM B12

Supplier's Site Datasheet
RES 2.98 OHM 2W 1% WW AXIAL - RWR80S2R98FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.98 OHM 2W 1% WW AXIAL
RWR80S2R98FMB12
RES 2.98 OHM 2W 1% WW AXIAL RWR80S2R98FMB12
RES 2.98ohm 2W 1% WW AXIAL

RES 2.98ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2R98FMB12-ND 3110-RWR80S2R98FMB12 RWR80S2R98FMB12
Product Name Through Hole Resistors Wirewound Resistors RES 2.98 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.98 ohms 2.98 ohms 2.98 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details