RES 2.98ohm 2W 0.5% WW AXIAL
EGS-3-80 2.98 .5% RWR80S2R98DR BSL
2.98 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80S2R98DRBSL | 3110-RWR80S2R98DRBSL | RWR80S2R98DRBSL-ND |
| Product Name | RES 2.98 OHM 2W 0.5% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 2.98 ohms | 2.98 ohms | 2.98 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Category / Application | Industrial | General Use |