Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R94FRS73

Description
EGS-3-80 2.94 1% RWR80S2R94FR S73
Request a Quote Datasheet
Description
EGS-3-80 2.94 1% RWR80S2R94FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R94FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R94FRS73
Wirewound Resistors 3110-RWR80S2R94FRS73
EGS-3-80 2.94 1% RWR80S2R94FR S73

EGS-3-80 2.94 1% RWR80S2R94FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2R94FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R94FRS73-ND
Through Hole Resistors RWR80S2R94FRS73-ND
2.94 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.94 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.94 OHM 2W 1% WW AXIAL - RWR80S2R94FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 2W 1% WW AXIAL
RWR80S2R94FRS73
RES 2.94 OHM 2W 1% WW AXIAL RWR80S2R94FRS73
RES 2.94ohm 2W 1% WW AXIAL

RES 2.94ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2R94FRS73 RWR80S2R94FRS73-ND RWR80S2R94FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 2.94 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.94 ohms 2.94 ohms 2.94 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details