Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2R94FRBSL

Description
2.94 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.94 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2R94FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R94FRBSL-ND
Through Hole Resistors RWR80S2R94FRBSL-ND
2.94 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.94 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.94 OHM 2W 1% WW AXIAL - RWR80S2R94FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 2W 1% WW AXIAL
RWR80S2R94FRBSL
RES 2.94 OHM 2W 1% WW AXIAL RWR80S2R94FRBSL
RES 2.94ohm 2W 1% WW AXIAL

RES 2.94ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2R94FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R94FRBSL
Wirewound Resistors 3110-RWR80S2R94FRBSL
EGS-3-80 2.94 1% RWR80S2R94FR BSL

EGS-3-80 2.94 1% RWR80S2R94FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R94FRBSL-ND RWR80S2R94FRBSL 3110-RWR80S2R94FRBSL
Product Name Through Hole Resistors RES 2.94 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.94 ohms 2.94 ohms 2.94 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR12JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details