Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R87FSRSL

Description
EGS-3-80 2.87 1% RWR80S2R87FS RSL
Request a Quote Datasheet
Description
EGS-3-80 2.87 1% RWR80S2R87FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R87FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R87FSRSL
Wirewound Resistors 3110-RWR80S2R87FSRSL
EGS-3-80 2.87 1% RWR80S2R87FS RSL

EGS-3-80 2.87 1% RWR80S2R87FS RSL

Supplier's Site Datasheet
RES 2.87 OHM 2W 1% WW AXIAL - RWR80S2R87FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 2W 1% WW AXIAL
RWR80S2R87FSRSL
RES 2.87 OHM 2W 1% WW AXIAL RWR80S2R87FSRSL
RES 2.87ohm 2W 1% WW AXIAL

RES 2.87ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R87FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R87FSRSL-ND
Through Hole Resistors RWR80S2R87FSRSL-ND
2.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2R87FSRSL RWR80S2R87FSRSL RWR80S2R87FSRSL-ND
Product Name Wirewound Resistors RES 2.87 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C710RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers