Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2R87FRRSL

Description
2.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2R87FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R87FRRSL-ND
Through Hole Resistors RWR80S2R87FRRSL-ND
2.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R87FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R87FRRSL
Wirewound Resistors 3110-RWR80S2R87FRRSL
EGS-3-80 2.87 1% RWR80S2R87FR RSL

EGS-3-80 2.87 1% RWR80S2R87FR RSL

Supplier's Site Datasheet
RES 2.87 OHM 2W 1% WW AXIAL - RWR80S2R87FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 2W 1% WW AXIAL
RWR80S2R87FRRSL
RES 2.87 OHM 2W 1% WW AXIAL RWR80S2R87FRRSL
RES 2.87ohm 2W 1% WW AXIAL

RES 2.87ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2R87FRRSL-ND 3110-RWR80S2R87FRRSL RWR80S2R87FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.87 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details