Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2R80FSB12

Description
2.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2R80FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R80FSB12-ND
Through Hole Resistors RWR80S2R80FSB12-ND
2.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R80FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R80FSB12
Wirewound Resistors 3110-RWR80S2R80FSB12
EGS-3-80 2.8 1% RWR80S2R80FS B12

EGS-3-80 2.8 1% RWR80S2R80FS B12

Supplier's Site Datasheet
RES 2.8 OHM 2W 1% WW AXIAL - RWR80S2R80FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 2W 1% WW AXIAL
RWR80S2R80FSB12
RES 2.8 OHM 2W 1% WW AXIAL RWR80S2R80FSB12
RES 2.8ohm 2W 1% WW AXIAL

RES 2.8ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2R80FSB12-ND 3110-RWR80S2R80FSB12 RWR80S2R80FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 2.8 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.8 ohms 2.8 ohms 2.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details