Vishay Intertechnology, Inc. RES 2.8 OHM 2W 1% WW AXIAL RWR80S2R80FRBSL

Description
RES 2.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8 OHM 2W 1% WW AXIAL - RWR80S2R80FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 2W 1% WW AXIAL
RWR80S2R80FRBSL
RES 2.8 OHM 2W 1% WW AXIAL RWR80S2R80FRBSL
RES 2.8ohm 2W 1% WW AXIAL

RES 2.8ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R80FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R80FRBSL-ND
Through Hole Resistors RWR80S2R80FRBSL-ND
2.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R80FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R80FRBSL
Wirewound Resistors 3110-RWR80S2R80FRBSL
EGS-3-80 2.8 1% RWR80S2R80FR BSL

EGS-3-80 2.8 1% RWR80S2R80FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R80FRBSL RWR80S2R80FRBSL-ND 3110-RWR80S2R80FRBSL
Product Name RES 2.8 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.8 ohms 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers