Vishay Intertechnology, Inc. RES 2.8 OHM 2W 0.5% WW AXIAL RWR80S2R80DRBSL

Description
RES 2.8ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.8ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8 OHM 2W 0.5% WW AXIAL - RWR80S2R80DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 2W 0.5% WW AXIAL
RWR80S2R80DRBSL
RES 2.8 OHM 2W 0.5% WW AXIAL RWR80S2R80DRBSL
RES 2.8ohm 2W 0.5% WW AXIAL

RES 2.8ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R80DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R80DRBSL-ND
Through Hole Resistors RWR80S2R80DRBSL-ND
2.8 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R80DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R80DRBSL
Wirewound Resistors 3110-RWR80S2R80DRBSL
EGS-3-80 2.8 .5% RWR80S2R80DR BSL

EGS-3-80 2.8 .5% RWR80S2R80DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R80DRBSL RWR80S2R80DRBSL-ND 3110-RWR80S2R80DRBSL
Product Name RES 2.8 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.8 ohms 2.8 ohms 2.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Tolerance 5 +/- %
View Details
3 suppliers