Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R77FRBSL

Description
EGS-3-80 2.77 1% RWR80S2R77FR BSL
Request a Quote Datasheet
Description
EGS-3-80 2.77 1% RWR80S2R77FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R77FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R77FRBSL
Wirewound Resistors 3110-RWR80S2R77FRBSL
EGS-3-80 2.77 1% RWR80S2R77FR BSL

EGS-3-80 2.77 1% RWR80S2R77FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2R77FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R77FRBSL-ND
Through Hole Resistors RWR80S2R77FRBSL-ND
2.77 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.77 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.77 OHM 2W 1% WW AXIAL - RWR80S2R77FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.77 OHM 2W 1% WW AXIAL
RWR80S2R77FRBSL
RES 2.77 OHM 2W 1% WW AXIAL RWR80S2R77FRBSL
RES 2.77ohm 2W 1% WW AXIAL

RES 2.77ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2R77FRBSL RWR80S2R77FRBSL-ND RWR80S2R77FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.77 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.77 ohms 2.77 ohms 2.77 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers