Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R74FRS73

Description
EGS-3-80 2.74 1% RWR80S2R74FR S73
Request a Quote Datasheet
Description
EGS-3-80 2.74 1% RWR80S2R74FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R74FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R74FRS73
Wirewound Resistors 3110-RWR80S2R74FRS73
EGS-3-80 2.74 1% RWR80S2R74FR S73

EGS-3-80 2.74 1% RWR80S2R74FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2R74FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R74FRS73-ND
Through Hole Resistors RWR80S2R74FRS73-ND
2.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.74 OHM 2W 1% WW AXIAL - RWR80S2R74FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 2W 1% WW AXIAL
RWR80S2R74FRS73
RES 2.74 OHM 2W 1% WW AXIAL RWR80S2R74FRS73
RES 2.74ohm 2W 1% WW AXIAL

RES 2.74ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2R74FRS73 RWR80S2R74FRS73-ND RWR80S2R74FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 2.74 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.8200 ohms
Tolerance 5 +/- %
View Details
3 suppliers