Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R74FRB12

Description
EGS-3-80 2.74 1% RWR80S2R74FR B12
Request a Quote Datasheet
Description
EGS-3-80 2.74 1% RWR80S2R74FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R74FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R74FRB12
Wirewound Resistors 3110-RWR80S2R74FRB12
EGS-3-80 2.74 1% RWR80S2R74FR B12

EGS-3-80 2.74 1% RWR80S2R74FR B12

Supplier's Site Datasheet
RES 2.74 OHM 2W 1% WW AXIAL - RWR80S2R74FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 2W 1% WW AXIAL
RWR80S2R74FRB12
RES 2.74 OHM 2W 1% WW AXIAL RWR80S2R74FRB12
RES 2.74ohm 2W 1% WW AXIAL

RES 2.74ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R74FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R74FRB12-ND
Through Hole Resistors RWR80S2R74FRB12-ND
2.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2R74FRB12 RWR80S2R74FRB12 RWR80S2R74FRB12-ND
Product Name Wirewound Resistors RES 2.74 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details