Vishay Intertechnology, Inc. RES 2.74 OHM 2W 0.1% WW AXIAL RWR80S2R74BPB12

Description
RES 2.74ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 2W 0.1% WW AXIAL - RWR80S2R74BPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 2W 0.1% WW AXIAL
RWR80S2R74BPB12
RES 2.74 OHM 2W 0.1% WW AXIAL RWR80S2R74BPB12
RES 2.74ohm 2W 0.1% WW AXIAL

RES 2.74ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2R74BPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R74BPB12
Wirewound Resistors 3110-RWR80S2R74BPB12
EGS-3-80 2.74 .1% RWR80S2R74BP B12

EGS-3-80 2.74 .1% RWR80S2R74BP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2R74BPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R74BPB12-ND
Through Hole Resistors RWR80S2R74BPB12-ND
2.74 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2R74BPB12 3110-RWR80S2R74BPB12 RWR80S2R74BPB12-ND
Product Name RES 2.74 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details