Vishay Intertechnology, Inc. RES 2.71 OHM 2W 1% WW AXIAL RWR80S2R71FRBSL

Description
RES 2.71ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.71ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.71 OHM 2W 1% WW AXIAL - RWR80S2R71FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71 OHM 2W 1% WW AXIAL
RWR80S2R71FRBSL
RES 2.71 OHM 2W 1% WW AXIAL RWR80S2R71FRBSL
RES 2.71ohm 2W 1% WW AXIAL

RES 2.71ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R71FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R71FRBSL-ND
Through Hole Resistors RWR80S2R71FRBSL-ND
2.71 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.71 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R71FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R71FRBSL
Wirewound Resistors 3110-RWR80S2R71FRBSL
EGS-3-80 2.71 1% RWR80S2R71FR BSL

EGS-3-80 2.71 1% RWR80S2R71FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R71FRBSL RWR80S2R71FRBSL-ND 3110-RWR80S2R71FRBSL
Product Name RES 2.71 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.71 ohms 2.71 ohms 2.71 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details