Vishay Intertechnology, Inc. RES 2.71 OHM 2W 0.5% WW AXIAL RWR80S2R71DRRSL

Description
RES 2.71ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.71ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.71 OHM 2W 0.5% WW AXIAL - RWR80S2R71DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71 OHM 2W 0.5% WW AXIAL
RWR80S2R71DRRSL
RES 2.71 OHM 2W 0.5% WW AXIAL RWR80S2R71DRRSL
RES 2.71ohm 2W 0.5% WW AXIAL

RES 2.71ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2R71DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R71DRRSL
Wirewound Resistors 3110-RWR80S2R71DRRSL
EGS-3-80 2.71 .5% RWR80S2R71DR RSL

EGS-3-80 2.71 .5% RWR80S2R71DR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2R71DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R71DRRSL-ND
Through Hole Resistors RWR80S2R71DRRSL-ND
2.71 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.71 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2R71DRRSL 3110-RWR80S2R71DRRSL RWR80S2R71DRRSL-ND
Product Name RES 2.71 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.71 ohms 2.71 ohms 2.71 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers