Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R67FSRSL

Description
EGS-3-80 2.67 1% RWR80S2R67FS RSL
Request a Quote Datasheet
Description
EGS-3-80 2.67 1% RWR80S2R67FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R67FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R67FSRSL
Wirewound Resistors 3110-RWR80S2R67FSRSL
EGS-3-80 2.67 1% RWR80S2R67FS RSL

EGS-3-80 2.67 1% RWR80S2R67FS RSL

Supplier's Site Datasheet
RES 2.67 OHM 2W 1% WW AXIAL - RWR80S2R67FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 2W 1% WW AXIAL
RWR80S2R67FSRSL
RES 2.67 OHM 2W 1% WW AXIAL RWR80S2R67FSRSL
RES 2.67ohm 2W 1% WW AXIAL

RES 2.67ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R67FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R67FSRSL-ND
Through Hole Resistors RWR80S2R67FSRSL-ND
2.67 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.67 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2R67FSRSL RWR80S2R67FSRSL RWR80S2R67FSRSL-ND
Product Name Wirewound Resistors RES 2.67 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.67 ohms 2.67 ohms 2.67 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details