Vishay Intertechnology, Inc. RES 2.67 OHM 2W 1% WW AXIAL RWR80S2R67FSB12

Description
RES 2.67ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.67ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67 OHM 2W 1% WW AXIAL - RWR80S2R67FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 2W 1% WW AXIAL
RWR80S2R67FSB12
RES 2.67 OHM 2W 1% WW AXIAL RWR80S2R67FSB12
RES 2.67ohm 2W 1% WW AXIAL

RES 2.67ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R67FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R67FSB12-ND
Through Hole Resistors RWR80S2R67FSB12-ND
2.67 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.67 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R67FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R67FSB12
Wirewound Resistors 3110-RWR80S2R67FSB12
EGS-3-80 2.67 1% RWR80S2R67FS B12

EGS-3-80 2.67 1% RWR80S2R67FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R67FSB12 RWR80S2R67FSB12-ND 3110-RWR80S2R67FSB12
Product Name RES 2.67 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.67 ohms 2.67 ohms 2.67 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details