Vishay Intertechnology, Inc. RES 2.67 OHM 2W 1% WW AXIAL RWR80S2R67FRS73

Description
RES 2.67ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.67ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67 OHM 2W 1% WW AXIAL - RWR80S2R67FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 2W 1% WW AXIAL
RWR80S2R67FRS73
RES 2.67 OHM 2W 1% WW AXIAL RWR80S2R67FRS73
RES 2.67ohm 2W 1% WW AXIAL

RES 2.67ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R67FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R67FRS73-ND
Through Hole Resistors RWR80S2R67FRS73-ND
2.67 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.67 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R67FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R67FRS73
Wirewound Resistors 3110-RWR80S2R67FRS73
EGS-3-80 2.67 1% RWR80S2R67FR S73

EGS-3-80 2.67 1% RWR80S2R67FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R67FRS73 RWR80S2R67FRS73-ND 3110-RWR80S2R67FRS73
Product Name RES 2.67 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.67 ohms 2.67 ohms 2.67 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers