Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R61FSRSL

Description
EGS-3-80 2.61 1% RWR80S2R61FS RSL
Request a Quote Datasheet
Description
EGS-3-80 2.61 1% RWR80S2R61FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R61FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R61FSRSL
Wirewound Resistors 3110-RWR80S2R61FSRSL
EGS-3-80 2.61 1% RWR80S2R61FS RSL

EGS-3-80 2.61 1% RWR80S2R61FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2R61FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R61FSRSL-ND
Through Hole Resistors RWR80S2R61FSRSL-ND
2.61 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.61 OHM 2W 1% WW AXIAL - RWR80S2R61FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 2W 1% WW AXIAL
RWR80S2R61FSRSL
RES 2.61 OHM 2W 1% WW AXIAL RWR80S2R61FSRSL
RES 2.61ohm 2W 1% WW AXIAL

RES 2.61ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2R61FSRSL RWR80S2R61FSRSL-ND RWR80S2R61FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.61 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers