Vishay Intertechnology, Inc. RES 2.61 OHM 2W 1% WW AXIAL RWR80S2R61FSBSL

Description
RES 2.61ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.61ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 2W 1% WW AXIAL - RWR80S2R61FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 2W 1% WW AXIAL
RWR80S2R61FSBSL
RES 2.61 OHM 2W 1% WW AXIAL RWR80S2R61FSBSL
RES 2.61ohm 2W 1% WW AXIAL

RES 2.61ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2R61FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R61FSBSL
Wirewound Resistors 3110-RWR80S2R61FSBSL
EGS-3-80 2.61 1% RWR80S2R61FS BSL

EGS-3-80 2.61 1% RWR80S2R61FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2R61FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R61FSBSL-ND
Through Hole Resistors RWR80S2R61FSBSL-ND
2.61 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2R61FSBSL 3110-RWR80S2R61FSBSL RWR80S2R61FSBSL-ND
Product Name RES 2.61 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details