2.61 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 2.61ohm 2W 1% WW AXIAL
EGS-3-80 2.61 1% RWR80S2R61FS B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80S2R61FSB12-ND | RWR80S2R61FSB12 | 3110-RWR80S2R61FSB12 |
| Product Name | Through Hole Resistors | RES 2.61 OHM 2W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 2.61 ohms | 2.61 ohms | 2.61 ohms |