Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2R55FRS73

Description
2.55 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.55 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2R55FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R55FRS73-ND
Through Hole Resistors RWR80S2R55FRS73-ND
2.55 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.55 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.55 OHM 2W 1% WW AXIAL - RWR80S2R55FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 2W 1% WW AXIAL
RWR80S2R55FRS73
RES 2.55 OHM 2W 1% WW AXIAL RWR80S2R55FRS73
RES 2.55ohm 2W 1% WW AXIAL

RES 2.55ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2R55FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R55FRS73
Wirewound Resistors 3110-RWR80S2R55FRS73
EGS-3-80 2.55 1% RWR80S2R55FR S73

EGS-3-80 2.55 1% RWR80S2R55FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R55FRS73-ND RWR80S2R55FRS73 3110-RWR80S2R55FRS73
Product Name Through Hole Resistors RES 2.55 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers