Vishay Intertechnology, Inc. RES 2.55 OHM 2W 1% WW AXIAL RWR80S2R55FRRSL

Description
RES 2.55ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.55ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55 OHM 2W 1% WW AXIAL - RWR80S2R55FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 2W 1% WW AXIAL
RWR80S2R55FRRSL
RES 2.55 OHM 2W 1% WW AXIAL RWR80S2R55FRRSL
RES 2.55ohm 2W 1% WW AXIAL

RES 2.55ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2R55FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R55FRRSL
Wirewound Resistors 3110-RWR80S2R55FRRSL
EGS-3-80 2.55 1% RWR80S2R55FR RSL

EGS-3-80 2.55 1% RWR80S2R55FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2R55FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R55FRRSL-ND
Through Hole Resistors RWR80S2R55FRRSL-ND
2.55 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.55 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2R55FRRSL 3110-RWR80S2R55FRRSL RWR80S2R55FRRSL-ND
Product Name RES 2.55 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details