Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2R49FSS73

Description
2.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2R49FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R49FSS73-ND
Through Hole Resistors RWR80S2R49FSS73-ND
2.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R49FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R49FSS73
Wirewound Resistors 3110-RWR80S2R49FSS73
EGS-3-80 2.49 1% RWR80S2R49FS S73

EGS-3-80 2.49 1% RWR80S2R49FS S73

Supplier's Site Datasheet
RES 2.49 OHM 2W 1% WW AXIAL - RWR80S2R49FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 2W 1% WW AXIAL
RWR80S2R49FSS73
RES 2.49 OHM 2W 1% WW AXIAL RWR80S2R49FSS73
RES 2.49ohm 2W 1% WW AXIAL

RES 2.49ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2R49FSS73-ND 3110-RWR80S2R49FSS73 RWR80S2R49FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 2.49 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details