Vishay Intertechnology, Inc. RES 2.47 OHM 2W 1% WW AXIAL RWR80S2R47FRB12

Description
RES 2.47ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.47ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.47 OHM 2W 1% WW AXIAL - RWR80S2R47FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.47 OHM 2W 1% WW AXIAL
RWR80S2R47FRB12
RES 2.47 OHM 2W 1% WW AXIAL RWR80S2R47FRB12
RES 2.47ohm 2W 1% WW AXIAL

RES 2.47ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R47FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R47FRB12-ND
Through Hole Resistors RWR80S2R47FRB12-ND
2.47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R47FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R47FRB12
Wirewound Resistors 3110-RWR80S2R47FRB12
EGS-3-80 2.47 1% RWR80S2R47FR B12

EGS-3-80 2.47 1% RWR80S2R47FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R47FRB12 RWR80S2R47FRB12-ND 3110-RWR80S2R47FRB12
Product Name RES 2.47 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.47 ohms 2.47 ohms 2.47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details