Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2R37FSRSL

Description
2.37 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.37 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2R37FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R37FSRSL-ND
Through Hole Resistors RWR80S2R37FSRSL-ND
2.37 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.37 OHM 2W 1% WW AXIAL - RWR80S2R37FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 2W 1% WW AXIAL
RWR80S2R37FSRSL
RES 2.37 OHM 2W 1% WW AXIAL RWR80S2R37FSRSL
RES 2.37ohm 2W 1% WW AXIAL

RES 2.37ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2R37FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R37FSRSL
Wirewound Resistors 3110-RWR80S2R37FSRSL
EGS-3-80 2.37 1% RWR80S2R37FS RSL

EGS-3-80 2.37 1% RWR80S2R37FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R37FSRSL-ND RWR80S2R37FSRSL 3110-RWR80S2R37FSRSL
Product Name Through Hole Resistors RES 2.37 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details