Vishay Intertechnology, Inc. RES 2.37 OHM 2W 1% WW AXIAL RWR80S2R37FRRSL

Description
RES 2.37ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.37ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37 OHM 2W 1% WW AXIAL - RWR80S2R37FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 2W 1% WW AXIAL
RWR80S2R37FRRSL
RES 2.37 OHM 2W 1% WW AXIAL RWR80S2R37FRRSL
RES 2.37ohm 2W 1% WW AXIAL

RES 2.37ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R37FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R37FRRSL-ND
Through Hole Resistors RWR80S2R37FRRSL-ND
2.37 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R37FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R37FRRSL
Wirewound Resistors 3110-RWR80S2R37FRRSL
EGS-3-80 2.37 1% RWR80S2R37FR RSL

EGS-3-80 2.37 1% RWR80S2R37FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R37FRRSL RWR80S2R37FRRSL-ND 3110-RWR80S2R37FRRSL
Product Name RES 2.37 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details