Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R37FPR36

Description
EGS-3-80 2.37 1% RWR80S2R37FP R36
Request a Quote Datasheet
Description
EGS-3-80 2.37 1% RWR80S2R37FP R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R37FPR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R37FPR36
Wirewound Resistors 3110-RWR80S2R37FPR36
EGS-3-80 2.37 1% RWR80S2R37FP R36

EGS-3-80 2.37 1% RWR80S2R37FP R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S2R37FPR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Trimmer Potentiometers - 3250L-1-501M-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 500 ohms
View Details
2 suppliers