Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2R37FPBSL

Description
2.37 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.37 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2R37FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R37FPBSL-ND
Through Hole Resistors RWR80S2R37FPBSL-ND
2.37 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.37 OHM 2W 1% WW AXIAL - RWR80S2R37FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 2W 1% WW AXIAL
RWR80S2R37FPBSL
RES 2.37 OHM 2W 1% WW AXIAL RWR80S2R37FPBSL
RES 2.37ohm 2W 1% WW AXIAL

RES 2.37ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2R37FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R37FPBSL
Wirewound Resistors 3110-RWR80S2R37FPBSL
EGS-3-80 2.37 1% RWR80S2R37FP BSL

EGS-3-80 2.37 1% RWR80S2R37FP BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R37FPBSL-ND RWR80S2R37FPBSL 3110-RWR80S2R37FPBSL
Product Name Through Hole Resistors RES 2.37 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details