Vishay Intertechnology, Inc. RES 2.23 OHM 2W 0.5% WW AXIAL RWR80S2R23DRRSL

Description
RES 2.23ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.23ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.23 OHM 2W 0.5% WW AXIAL - RWR80S2R23DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.23 OHM 2W 0.5% WW AXIAL
RWR80S2R23DRRSL
RES 2.23 OHM 2W 0.5% WW AXIAL RWR80S2R23DRRSL
RES 2.23ohm 2W 0.5% WW AXIAL

RES 2.23ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2R23DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R23DRRSL
Wirewound Resistors 3110-RWR80S2R23DRRSL
EGS-3-80 2.23 .5% RWR80S2R23DR RSL

EGS-3-80 2.23 .5% RWR80S2R23DR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2R23DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R23DRRSL-ND
Through Hole Resistors RWR80S2R23DRRSL-ND
2.23 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.23 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2R23DRRSL 3110-RWR80S2R23DRRSL RWR80S2R23DRRSL-ND
Product Name RES 2.23 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.23 ohms 2.23 ohms 2.23 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers