Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R21FSBSL

Description
EGS-3-80 2.21 1% RWR80S2R21FS BSL
Request a Quote Datasheet
Description
EGS-3-80 2.21 1% RWR80S2R21FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R21FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R21FSBSL
Wirewound Resistors 3110-RWR80S2R21FSBSL
EGS-3-80 2.21 1% RWR80S2R21FS BSL

EGS-3-80 2.21 1% RWR80S2R21FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2R21FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R21FSBSL-ND
Through Hole Resistors RWR80S2R21FSBSL-ND
2.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.21 OHM 2W 1% WW AXIAL - RWR80S2R21FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 2W 1% WW AXIAL
RWR80S2R21FSBSL
RES 2.21 OHM 2W 1% WW AXIAL RWR80S2R21FSBSL
RES 2.21ohm 2W 1% WW AXIAL

RES 2.21ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2R21FSBSL RWR80S2R21FSBSL-ND RWR80S2R21FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.21 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers