Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2R21FRS70

Description
2.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2R21FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R21FRS70-ND
Through Hole Resistors RWR80S2R21FRS70-ND
2.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R21FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R21FRS70
Wirewound Resistors 3110-RWR80S2R21FRS70
EGS-3-80 2.21 1% RWR80S2R21FR S70

EGS-3-80 2.21 1% RWR80S2R21FR S70

Supplier's Site Datasheet
RES 2.21 OHM 2W 1% WW AXIAL - RWR80S2R21FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 2W 1% WW AXIAL
RWR80S2R21FRS70
RES 2.21 OHM 2W 1% WW AXIAL RWR80S2R21FRS70
RES 2.21ohm 2W 1% WW AXIAL

RES 2.21ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2R21FRS70-ND 3110-RWR80S2R21FRS70 RWR80S2R21FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 2.21 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers