Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2R15FRBSL

Description
2.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2R15FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R15FRBSL-ND
Through Hole Resistors RWR80S2R15FRBSL-ND
2.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.15 OHM 2W 1% WW AXIAL - RWR80S2R15FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 2W 1% WW AXIAL
RWR80S2R15FRBSL
RES 2.15 OHM 2W 1% WW AXIAL RWR80S2R15FRBSL
RES 2.15ohm 2W 1% WW AXIAL

RES 2.15ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2R15FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R15FRBSL
Wirewound Resistors 3110-RWR80S2R15FRBSL
EGS-3-80 2.15 1% RWR80S2R15FR BSL

EGS-3-80 2.15 1% RWR80S2R15FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R15FRBSL-ND RWR80S2R15FRBSL 3110-RWR80S2R15FRBSL
Product Name Through Hole Resistors RES 2.15 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details