Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R10FSB12

Description
EGS-3-80 2.1 1% RWR80S2R10FS B12
Request a Quote Datasheet
Description
EGS-3-80 2.1 1% RWR80S2R10FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R10FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R10FSB12
Wirewound Resistors 3110-RWR80S2R10FSB12
EGS-3-80 2.1 1% RWR80S2R10FS B12

EGS-3-80 2.1 1% RWR80S2R10FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2R10FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R10FSB12-ND
Through Hole Resistors RWR80S2R10FSB12-ND
2.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.1 OHM 2W 1% WW AXIAL - RWR80S2R10FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1 OHM 2W 1% WW AXIAL
RWR80S2R10FSB12
RES 2.1 OHM 2W 1% WW AXIAL RWR80S2R10FSB12
RES 2.1ohm 2W 1% WW AXIAL

RES 2.1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2R10FSB12 RWR80S2R10FSB12-ND RWR80S2R10FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.1 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.1 ohms 2.1 ohms 2.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers