Vishay Intertechnology, Inc. RES 2.1 OHM 2W 1% WW AXIAL RWR80S2R10FRB12

Description
RES 2.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1 OHM 2W 1% WW AXIAL - RWR80S2R10FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1 OHM 2W 1% WW AXIAL
RWR80S2R10FRB12
RES 2.1 OHM 2W 1% WW AXIAL RWR80S2R10FRB12
RES 2.1ohm 2W 1% WW AXIAL

RES 2.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R10FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R10FRB12-ND
Through Hole Resistors RWR80S2R10FRB12-ND
2.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R10FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R10FRB12
Wirewound Resistors 3110-RWR80S2R10FRB12
EGS-3-80 2.1 1% RWR80S2R10FR B12

EGS-3-80 2.1 1% RWR80S2R10FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R10FRB12 RWR80S2R10FRB12-ND 3110-RWR80S2R10FRB12
Product Name RES 2.1 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.1 ohms 2.1 ohms 2.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 6-1625999-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 12 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details