Vishay Intertechnology, Inc. RES 2.05 OHM 2W 1% WW AXIAL RWR80S2R05FSS73

Description
RES 2.05ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.05ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05 OHM 2W 1% WW AXIAL - RWR80S2R05FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 2W 1% WW AXIAL
RWR80S2R05FSS73
RES 2.05 OHM 2W 1% WW AXIAL RWR80S2R05FSS73
RES 2.05ohm 2W 1% WW AXIAL

RES 2.05ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R05FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R05FSS73-ND
Through Hole Resistors RWR80S2R05FSS73-ND
2.05 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.05 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R05FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R05FSS73
Wirewound Resistors 3110-RWR80S2R05FSS73
EGS-3-80 2.05 1% RWR80S2R05FS S73

EGS-3-80 2.05 1% RWR80S2R05FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,2.05Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay - 63C3581 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,2.05Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
63C3581
Resistor,metal Alloy,2.05Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay 63C3581
Resistor,Metal Alloy,2.05Ohms,1+/-% Tol,-50,50ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,2.05Ohms,1+/-% Tol,-50,50ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR80S2R05FSS73 RWR80S2R05FSS73-ND 3110-RWR80S2R05FSS73 63C3581
Product Name RES 2.05 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,2.05Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.05 ohms 2.05 ohms 2.05 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers