Vishay Intertechnology, Inc. RES 2.05 OHM 2W 1% WW AXIAL RWR80S2R05FSBSL

Description
RES 2.05ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.05ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05 OHM 2W 1% WW AXIAL - RWR80S2R05FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 2W 1% WW AXIAL
RWR80S2R05FSBSL
RES 2.05 OHM 2W 1% WW AXIAL RWR80S2R05FSBSL
RES 2.05ohm 2W 1% WW AXIAL

RES 2.05ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R05FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R05FSBSL-ND
Through Hole Resistors RWR80S2R05FSBSL-ND
2.05 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.05 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R05FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R05FSBSL
Wirewound Resistors 3110-RWR80S2R05FSBSL
EGS-3-80 2.05 1% RWR80S2R05FS BSL

EGS-3-80 2.05 1% RWR80S2R05FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R05FSBSL RWR80S2R05FSBSL-ND 3110-RWR80S2R05FSBSL
Product Name RES 2.05 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.05 ohms 2.05 ohms 2.05 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details