Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R05FRB12

Description
EGS-3-80 2.05 1% RWR80S2R05FR B12
Request a Quote Datasheet
Description
EGS-3-80 2.05 1% RWR80S2R05FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R05FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R05FRB12
Wirewound Resistors 3110-RWR80S2R05FRB12
EGS-3-80 2.05 1% RWR80S2R05FR B12

EGS-3-80 2.05 1% RWR80S2R05FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2R05FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R05FRB12-ND
Through Hole Resistors RWR80S2R05FRB12-ND
2.05 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.05 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.05 OHM 2W 1% WW AXIAL - RWR80S2R05FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 2W 1% WW AXIAL
RWR80S2R05FRB12
RES 2.05 OHM 2W 1% WW AXIAL RWR80S2R05FRB12
RES 2.05ohm 2W 1% WW AXIAL

RES 2.05ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2R05FRB12 RWR80S2R05FRB12-ND RWR80S2R05FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.05 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.05 ohms 2.05 ohms 2.05 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details