Vishay Precision Group Wirewound Resistor, 2 Ohm, 2W, 1%; Resistance Vishay RWR80S2R00FR

Description
WIREWOUND RESISTOR, 2 OHM, 2W, 1%; Resistance:2ohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No
Description
WIREWOUND RESISTOR, 2 OHM, 2W, 1%; Resistance:2ohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2 Ohm, 2W, 1%; Resistance Vishay - 63C3565 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 2W, 1%; Resistance Vishay
63C3565
Wirewound Resistor, 2 Ohm, 2W, 1%; Resistance Vishay 63C3565
WIREWOUND RESISTOR, 2 OHM, 2W, 1%; Resistance:2ohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 2 OHM, 2W, 1%; Resistance:2ohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63C3565
Product Name Wirewound Resistor, 2 Ohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details