Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2R00FMS73

Description
2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2R00FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R00FMS73-ND
Through Hole Resistors RWR80S2R00FMS73-ND
2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2 OHM 2W 1% WW AXIAL - RWR80S2R00FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 2W 1% WW AXIAL
RWR80S2R00FMS73
RES 2 OHM 2W 1% WW AXIAL RWR80S2R00FMS73
RES 2ohm 2W 1% WW AXIAL

RES 2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2R00FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R00FMS73
Wirewound Resistors 3110-RWR80S2R00FMS73
EGS-3-80 2 1% RWR80S2R00FM S73

EGS-3-80 2 1% RWR80S2R00FM S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R00FMS73-ND RWR80S2R00FMS73 3110-RWR80S2R00FMS73
Product Name Through Hole Resistors RES 2 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers