Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R00FMR36

Description
EGS-3-80 2 1% RWR80S2R00FM R36
Request a Quote
Description
EGS-3-80 2 1% RWR80S2R00FM R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S2R00FMR36 is a military-grade wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, resistance of 2.00 Ω, and tolerance of ±1.0%. It features a solderable, inductive winding, high-temperature silicone coating, and a welded construction. The part has axial leads and measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 solderability requirements. Resistance temperature coefficient is ±50 ppm/°C for values from 1.01 Ω to 10 Ω.

Datasheet Summary
Powered by GS/AI

RWR80S2R00FMR36 is a military-grade wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, resistance of 2.00 Ω, and tolerance of ±1.0%. It features a solderable, inductive winding, high-temperature silicone coating, and a welded construction. The part has axial leads and measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 solderability requirements. Resistance temperature coefficient is ±50 ppm/°C for values from 1.01 Ω to 10 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R00FMR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R00FMR36
Wirewound Resistors 3110-RWR80S2R00FMR36
EGS-3-80 2 1% RWR80S2R00FM R36

EGS-3-80 2 1% RWR80S2R00FM R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S2R00FMR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2634224 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 500 ohms
View Details