Vishay Intertechnology, Inc. RES 29.4 OHM 2W 1% WW AXIAL RWR80S29R4FSS73

Description
RES 29.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 29.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 2W 1% WW AXIAL - RWR80S29R4FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 2W 1% WW AXIAL
RWR80S29R4FSS73
RES 29.4 OHM 2W 1% WW AXIAL RWR80S29R4FSS73
RES 29.4ohm 2W 1% WW AXIAL

RES 29.4ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S29R4FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S29R4FSS73
Wirewound Resistors 3110-RWR80S29R4FSS73
EGS-3-80 29.4 1% RWR80S29R4FS S73

EGS-3-80 29.4 1% RWR80S29R4FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S29R4FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S29R4FSS73-ND
Through Hole Resistors RWR80S29R4FSS73-ND
29.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

29.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S29R4FSS73 3110-RWR80S29R4FSS73 RWR80S29R4FSS73-ND
Product Name RES 29.4 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers